TE Connectivity Terminals - 3-520140-2 3-520140-2

Description
Electronic Component
Request a Quote Datasheet
Description
Electronic Component
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Terminals - 3-520140-2 - 844415-3-520140-2 - Win Source Electronics
Laguna Hills, CA, United States
Terminals - 3-520140-2
844415-3-520140-2
Terminals - 3-520140-2 844415-3-520140-2
Manufacturer: TE Connectivity Win Source Part Number: 844415-3-520140-2 Series: Ultra-Fast Features: 0.250" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated Package: Reel - TR Mounting: Free Hanging (In-Line) Family Name: 520140 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 33 Weeks REACH Status: Vendor Undefined HTSUS: 8536.90.4000 Other Part Number: A27827, A27828CT, -3-520140-2-CSI, -3-520140-2-SI, 35201402, A27827-ND, 3-520140-2-ND, A27828TR

Manufacturer: TE Connectivity
Win Source Part Number: 844415-3-520140-2
Series: Ultra-Fast
Features: 0.250" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated
Package: Reel - TR
Mounting: Free Hanging (In-Line)
Family Name: 520140
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.90.4000
Other Part Number: A27827, A27828CT, -3-520140-2-CSI, -3-520140-2-SI, 35201402, A27827-ND, 3-520140-2-ND, A27828TR

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
392-3-520140-2
Electronic Connector 392-3-520140-2
Female Receptacle, 16-14 AWG, Tin Plated Brass, Insulated Nylon Product overview: 3-520140-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520140-2 can be used for catalog matching and distributor lookup.

Female Receptacle, 16-14 AWG, Tin Plated Brass, Insulated Nylon Product overview: 3-520140-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520140-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Quick Connects, Quick Disconnect Connectors - A27828CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27828CT-ND
Quick Connects, Quick Disconnect Connectors A27828CT-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27828TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27828TR-ND
Quick Connects, Quick Disconnect Connectors A27828TR-ND
"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity - 58R2750 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity
58R2750
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity 58R2750
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity - 27X7160 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity
27X7160
Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity 27X7160
TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT, 6.35MM BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity - 38AC3050 - Newark, An Avnet Company
Chicago, IL, United States
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity
38AC3050
Female Disconnect, 6.35Mm, 16-14Awg, Blu; Product Range Amp - Te Connectivity 38AC3050
FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Ultra-Fast 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes

FEMALE DISCONNECT, 6.35MM, 16-14AWG, BLU; Product Range:Ultra-Fast 250 Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
250 Ultra-Fast Rcpt 16-14 Tpbr Rohs Compliant Amp - Te Connectivity - 69H8913 - Newark, An Avnet Company
Chicago, IL, United States
250 Ultra-Fast Rcpt 16-14 Tpbr Rohs Compliant Amp - Te Connectivity
69H8913
250 Ultra-Fast Rcpt 16-14 Tpbr Rohs Compliant Amp - Te Connectivity 69H8913
250 ULTRA-FAST RCPT 16-14 TPBR ROHS COMPLIANT: YES

250 ULTRA-FAST RCPT 16-14 TPBR ROHS COMPLIANT: YES

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 3-520140-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
3-520140-2
Quick Connects, Quick Disconnect Connectors 3-520140-2
CONN QC RCPT 14-16AWG 0.250

CONN QC RCPT 14-16AWG 0.250

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3-520140-2
Terminals 3-520140-2
Terminals 16-14 FASTON Reel of 2000

Terminals 16-14 FASTON Reel of 2000

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-520140-2 844415-3-520140-2 392-3-520140-2 A27828CT-ND 58R2750 69H8913 3-520140-2 3-520140-2
Product Name Terminals - 3-520140-2 Electronic Connector Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect, 6.35Mm Blue; Product Range Amp - Te Connectivity 250 Ultra-Fast Rcpt 16-14 Tpbr Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Mounting Free Hanging (In-Line) Free Hanging (In-Line) Free Hanging (In-Line)
Gender Female / Jack Female / Jack Female / Jack
Termination Receptacle Crimp Crimp
Contact Size (AWG) 14 to 16 AWG 16 AWG 14 to 16 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
H Series: Mini Modular, High Density Connector System -  - Smiths Interconnect, a Molex company
Specs
Connector Type Micro Connector and Nano Connector; Rectangular Connectors, Heavy Duty
View Details