TE Connectivity Quick Connects, Quick Disconnect Connectors 3-520124-2

Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet
Description
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - A27813TR-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27813TR-ND
Quick Connects, Quick Disconnect Connectors A27813TR-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - A27813CT-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
A27813CT-ND
Quick Connects, Quick Disconnect Connectors A27813CT-ND
"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

"0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated"

Buy Now Datasheet
Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity - 72C5490 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity
72C5490
Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity 72C5490
TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

TERMINAL, FEMALE DISCONNECT 0.187IN BLUE; Product Range:Ultra-Fast FASTON Series; Terminal Type:Female Quick Disconnect; Tab Size - Metric:4.75mm x 0.81mm; Tab Size - Imperial:0.187" x 0.032"; Wire Size AWG Min:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet
3-520124-2 Rohs Compliant Amp - Te Connectivity - 84AC3691 - Newark, An Avnet Company
Chicago, IL, United States
3-520124-2 Rohs Compliant Amp - Te Connectivity
84AC3691
3-520124-2 Rohs Compliant Amp - Te Connectivity 84AC3691
3-520124-2 ROHS COMPLIANT: YES

3-520124-2 ROHS COMPLIANT: YES

Supplier's Site
Quick Connects, Quick Disconnect Connectors - 3-520124-2 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
3-520124-2
Quick Connects, Quick Disconnect Connectors 3-520124-2
CONN QC RCPT 14-16AWG 0.187

CONN QC RCPT 14-16AWG 0.187

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
3-520124-2
Terminals 3-520124-2
Terminals 187 RCPT 16-14 Reel of 2200

Terminals 187 RCPT 16-14 Reel of 2200

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A27813TR-ND 72C5490 84AC3691 3-520124-2 3-520124-2
Product Name Quick Connects, Quick Disconnect Connectors Terminal, Female Disconnect 0.187In Blue; Product Range Amp - Te Connectivity 3-520124-2 Rohs Compliant Amp - Te Connectivity Quick Connects, Quick Disconnect Connectors Terminals
Gender Female / Jack Female / Jack
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG 16 AWG 14 to 16 AWG
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data