Brass Tab Receptacle, 16-14 AWG, Tin Plated, Insulated Nylon Product overview: 3-520106-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Quick Connects, Quick Disconnect Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 392-3-520106-2 can be used for catalog matching and distributor lookup.
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
Electronic Component
TERMINAL, MALE DISCONNECT, 0.25IN, CRIMP; Product Range:FASTON 250 Series; Terminal Type:Male Quick Disconnect; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG RoHS Compliant: Yes
ULTRA-FAST 250 ASY TAB 16-14 AWG TPBR
CONN QC TAB 14-16AWG 0.250 CRIMP
Terminals TAB 16-14 AWG Reel of 1400
| ERSAELECTRONICS PTE. LTD. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 392-3-520106-2 | 17-3-520106-2TR-ND | 3-520106-2 | 29C5846 | 76AC6081 | 3-520106-2 | 3-520106-2 |
| Product Name | Electronic Connector | Quick Connects, Quick Disconnect Connectors | Terminal, Male Disconnect, 0.25In, Crimp; Product Range Amp - Te Connectivity | Ultra-Fast 250 Asy Tab 16-14 Awg Tpbr Amp - Te Connectivity | Quick Connects, Quick Disconnect Connectors | Terminals | |
| Gender | Female / Jack | Male / Plug | Male / Plug | ||||
| Termination | Tab | Crimp | Crimp | ||||
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) | |||||
| Contact Size (AWG) | 14 to 16 AWG | 16 AWG | 14 to 16 AWG |