TE Connectivity Rack & Panel Contacts 3-448139-9

Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.459 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Underplating Material : Nickel Rack & Panel Connector Contact Size : 16 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.459 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Underplating Material : Nickel Rack & Panel Connector Contact Size : 16 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Contacts - 3-448139-9 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Contacts
3-448139-9
Rack & Panel Contacts 3-448139-9
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.459 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Underplating Material : Nickel Rack & Panel Connector Contact Size : 16 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Contact Removal Style : Rear Release

Contact Features


  • Contact Length (INCH) : 1.459
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Rack & Panel Connector Contact Size : 16

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-448139-9
Product Name Rack & Panel Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Connector Contacts - 1-104505-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals & Spade Terminals - 1-1627170-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details