TE Connectivity Rack & Panel Contacts 3-448138-7

Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.378 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Underplating Material : Nickel Rack & Panel Connector Contact Size : 20 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.378 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Underplating Material : Nickel Rack & Panel Connector Contact Size : 20 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack & Panel Contacts - 3-448138-7 - TE Connectivity
Berwyn, PA, United States
Rack & Panel Contacts
3-448138-7
Rack & Panel Contacts 3-448138-7
Body Features Contact Removal Style : Rear Release Contact Features Contact Length (INCH) : 1.378 Contact Mating Area Plating Material : Gold Contact Type : Pin Contact Underplating Material : Nickel Rack & Panel Connector Contact Size : 20 Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Product Type Features Connector & Contact Terminates To : Printed Circuit Board Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Contact Removal Style : Rear Release

Contact Features


  • Contact Length (INCH) : 1.378
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Rack & Panel Connector Contact Size : 20

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-448138-7
Product Name Rack & Panel Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160301-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
3 suppliers
Connector Contacts - 0641-1-2031L - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details
Connector Contacts - 102348-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details