TE Connectivity Connector Contacts 3-448138-3

Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 30.9 MM  [1.216 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Identification Marking Contact Color Code : Red/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote
Description
Contact Features Contact Base Material : Copper Alloy Contact Length : 30.9 MM  [1.216 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Identification Marking Contact Color Code : Red/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 3-448138-3 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
3-448138-3
Connector Contacts 3-448138-3
Contact Features Contact Base Material : Copper Alloy Contact Length : 30.9 MM  [1.216 INCH ] Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Identification Marking Contact Color Code : Red/Orange Mechanical Attachment Contact Retention Type Within Housing : Retention Clip Operation/Applicatio n Solder Process Feature : Solder Dipped Packaging Features Packaging Method : Package Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Solder

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Length : 30.9 MM  [1.216 INCH ]
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Pin

Identification Marking


  • Contact Color Code : Red/Orange

Mechanical Attachment


  • Contact Retention Type Within Housing : Retention Clip

Operation/Application


  • Solder Process Feature : Solder Dipped

Packaging Features


  • Packaging Method : Package

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-448138-3
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104506-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-104481-1 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Shielded Contacts - 023589-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details