TE Connectivity Connector Hardware, Mounts, Locks & Retainers 3-353294-2

Description
Body Features Primary Product Color : White Primary Product Material : Nylon 66 Configuration Features Number of Positions : 32 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Primary Product Material : Nylon 66 Configuration Features Number of Positions : 32 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 3-353294-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
3-353294-2
Connector Hardware, Mounts, Locks & Retainers 3-353294-2
Body Features Primary Product Color : White Primary Product Material : Nylon 66 Configuration Features Number of Positions : 32 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Box Packaging Quantity : 400 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White
  • Primary Product Material : Nylon 66

Configuration Features


  • Number of Positions : 32

Dimensions


  • Row-to-Row Spacing : 2 MM  [.078 INCH ]

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 400

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A99767-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A99767-ND
Rectangular Connector Accessories A99767-ND
Connector Shroud For Mini CT Series

Connector Shroud For Mini CT Series

Buy Now Datasheet
Amp Mini D/r Hdr Hsg 32P Natu Amp - Te Connectivity - 18R0575 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mini D/r Hdr Hsg 32P Natu Amp - Te Connectivity
18R0575
Amp Mini D/r Hdr Hsg 32P Natu Amp - Te Connectivity 18R0575
AMP MINI D/R HDR HSG 32P NATU

AMP MINI D/R HDR HSG 32P NATU

Supplier's Site
Amp Mini D/r Hdr Hsg 32P Natu Amp - Te Connectivity - 96Y1140 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mini D/r Hdr Hsg 32P Natu Amp - Te Connectivity
96Y1140
Amp Mini D/r Hdr Hsg 32P Natu Amp - Te Connectivity 96Y1140
AMP MINI D/R HDR HSG 32P NATU

AMP MINI D/R HDR HSG 32P NATU

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-353294-2 A99767-ND 18R0575
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Amp Mini D/r Hdr Hsg 32P Natu Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products