TE Connectivity Connector Hardware, Mounts, Locks & Retainers 3-353294-0

Description
Body Features Primary Product Color : White Primary Product Material : Nylon 66 Configuration Features Number of Positions : 30 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Primary Product Material : Nylon 66 Configuration Features Number of Positions : 30 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 3-353294-0 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
3-353294-0
Connector Hardware, Mounts, Locks & Retainers 3-353294-0
Body Features Primary Product Color : White Primary Product Material : Nylon 66 Configuration Features Number of Positions : 30 Dimensions Row-to-Row Spacing : 2 MM  [.078 INCH ] Housing Features Centerline (Pitch) : 1.5 MM  [.059 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Holder Hardware Accessory Function : Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : White
  • Primary Product Material : Nylon 66

Configuration Features


  • Number of Positions : 30

Dimensions


  • Row-to-Row Spacing : 2 MM  [.078 INCH ]

Housing Features


  • Centerline (Pitch) : 1.5 MM  [.059 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Holder
  • Hardware Accessory Function : Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A99766-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A99766-ND
Rectangular Connector Accessories A99766-ND
Connector Shroud For Mini CT Series

Connector Shroud For Mini CT Series

Buy Now Datasheet
Amp Mini D/r Hdr Hsg 30P Natu Amp - Te Connectivity - 76AC6070 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mini D/r Hdr Hsg 30P Natu Amp - Te Connectivity
76AC6070
Amp Mini D/r Hdr Hsg 30P Natu Amp - Te Connectivity 76AC6070
AMP MINI D/R HDR HSG 30P NATU

AMP MINI D/R HDR HSG 30P NATU

Supplier's Site
Amp Mini D/r Hdr Hsg 30P Natu Amp - Te Connectivity - 18R0574 - Newark, An Avnet Company
Chicago, IL, United States
Amp Mini D/r Hdr Hsg 30P Natu Amp - Te Connectivity
18R0574
Amp Mini D/r Hdr Hsg 30P Natu Amp - Te Connectivity 18R0574
AMP MINI D/R HDR HSG 30P NATU

AMP MINI D/R HDR HSG 30P NATU

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-353294-0 A99766-ND 76AC6070
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories Amp Mini D/r Hdr Hsg 30P Natu Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - A111671-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Headers, Male Pins - A26823-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 102321-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers