TE Connectivity ™ PCB Headers & Receptacles 3-350944-0

Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 4 Number of Loaded Positions : 4 Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 - .91 MICM  [30 - 36 MICIN ] Contact Shape & Form : Round Contact Size : 2.175mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] Mating Pin Diameter : 2.18 MM  [.086 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 9.14 MM  [.36 INCH ] Connector Length : 44.32 MM  [1.745 INCH ] Connector Width : 17.27 MM  [.68 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 4 Number of Loaded Positions : 4 Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 - .91 MICM  [30 - 36 MICIN ] Contact Shape & Form : Round Contact Size : 2.175mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] Mating Pin Diameter : 2.18 MM  [.086 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 9.14 MM  [.36 INCH ] Connector Length : 44.32 MM  [1.745 INCH ] Connector Width : 17.27 MM  [.68 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 3-350944-0 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
3-350944-0
PCB Headers & Receptacles 3-350944-0
Body Features Primary Product Color : Natural Configuration Features Connector Contact Load Condition : Fully Loaded Number of Columns : 4 Number of Loaded Positions : 4 Number of Positions : 4 Number of Power Positions : 4 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 12 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 - .91 MICM  [30 - 36 MICIN ] Contact Shape & Form : Round Contact Size : 2.175mm Contact Type : Pin Contact Underplating Material : Nickel Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ] Mating Pin Diameter : 2.18 MM  [.086 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ] Dimensions Connector Height : 9.14 MM  [.36 INCH ] Connector Length : 44.32 MM  [1.745 INCH ] Connector Width : 17.27 MM  [.68 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.35 MM  [.25 INCH ] Housing Material : Nylon Mating Entry Location : Side Industry Standards Compatible With Agency/Standards Products : UL, VDE, CSA Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : Without PCB Mount Retention : With PCB Mount Retention Type : Mounting Ears Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 140 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No PCB Connector Type : PCB Mount Header Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.06 MM  [.16 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Columns : 4
  • Number of Loaded Positions : 4
  • Number of Positions : 4
  • Number of Power Positions : 4
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 12
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 - .91 MICM  [30 - 36 MICIN ]
  • Contact Shape & Form : Round
  • Contact Size : 2.175mm
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : 1.27 - 1.79 MICM  [50 - 70 MICIN ]
  • Mating Pin Diameter : 2.18 MM  [.086 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 3.81 - 5.08 MICM  [150 - 200 MICIN ]

Dimensions


  • Connector Height : 9.14 MM  [.36 INCH ]
  • Connector Length : 44.32 MM  [1.745 INCH ]
  • Connector Width : 17.27 MM  [.68 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.35 MM  [.25 INCH ]
  • Housing Material : Nylon
  • Mating Entry Location : Side

Industry Standards


  • Compatible With Agency/Standards Products : UL, VDE, CSA
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : Without
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Ears
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 140

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.06 MM  [.16 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 3-350944-0 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
3-350944-0
Headers & Wire Housings 3-350944-0
04P UMNL HDR ASSY R/A 94VO

04P UMNL HDR ASSY R/A 94VO

Buy Now
Pin & Socket Connectors - 3-350944-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pin & Socket Connectors
3-350944-0
Pin & Socket Connectors 3-350944-0
Pin & Socket Connectors HDR PIN 1X04C R/A V0

Pin & Socket Connectors HDR PIN 1X04C R/A V0

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 3-350944-0 3-350944-0 3-350944-0
Product Name PCB Headers & Receptacles Headers & Wire Housings Pin & Socket Connectors
Mounting Through-Hole; Board Mount
Voltage Rating 600 volts 600 volts
Current Rating 12 amps 19 amps
Operating Temperature -40 to 105 C (-40 to 221 F)
Contact Plating Tin Gold
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
IC Sockets - 2272201 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type PLCC; PLCC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details