TE Connectivity Connector, D Sub, Receptacle, 15 Position, Da; No. Of Contacts Amp - Te Connectivity 3-338314-2.

Description
CONNECTOR, D SUB, RECEPTACLE, 15 POSITION, DA; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes
Description
CONNECTOR, D SUB, RECEPTACLE, 15 POSITION, DA; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, D Sub, Receptacle, 15 Position, Da; No. Of Contacts Amp - Te Connectivity - 30AC4162 - Newark, An Avnet Company
Chicago, IL, United States
Connector, D Sub, Receptacle, 15 Position, Da; No. Of Contacts Amp - Te Connectivity
30AC4162
Connector, D Sub, Receptacle, 15 Position, Da; No. Of Contacts Amp - Te Connectivity 30AC4162
CONNECTOR, D SUB, RECEPTACLE, 15 POSITION, DA; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

CONNECTOR, D SUB, RECEPTACLE, 15 POSITION, DA; No. of Contacts:15Contacts; Gender:Receptacle; Contact Termination Type:Solder; D Sub Shell Size:DA; Product Range:AMPLIMITE HD-20 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4162
Product Name Connector, D Sub, Receptacle, 15 Position, Da; No. Of Contacts Amp - Te Connectivity
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

CEA Series: Data Transfer Rectangular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
STAMPED PIN D-SubMINIATURE - 17EHD062PAM000 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
Geometry Straight
Termination Solder Cup
View Details
4 suppliers