TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-2408780-3

Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Retention Within Housing : With Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.2 MM  [.244 INCH ] Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Retention Within Housing : With Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.2 MM  [.244 INCH ] Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-2408780-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-2408780-3
Rectangular Wire & Cable Connectors & Housings 3-2408780-3
Body Features Primary Product Color : White Configuration Features Number of Positions : 3 Number of Rows : 1 Number of Signal Positions : 3 Contact Features Contact Retention Within Housing : With Contact Type : Socket Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 6.2 MM  [.244 INCH ] Housing Material : PA 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Packaging Features Packaging Method : Bag Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Usage Conditions Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]

Body Features


  • Primary Product Color : White

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Number of Signal Positions : 3

Contact Features


  • Contact Retention Within Housing : With
  • Contact Type : Socket

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 6.2 MM  [.244 INCH ]
  • Housing Material : PA 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -25 - 90 DEGC  [-13 - 194 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 17-3-2408780-3-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-3-2408780-3-ND
Rectangular Connector Housings 17-3-2408780-3-ND
PLUG HSG 3P WHT HCI 6.2 PITCH OU

PLUG HSG 3P WHT HCI 6.2 PITCH OU

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-2408780-3 17-3-2408780-3-ND 3-2408780-3
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 1508-047-0893-16-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 16 to 18 AWG
View Details
Coax Connectors - 1-1478419-0 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Gender Male / Plug
Termination Solder & Clamp
View Details
5 suppliers