TE ConnectivityPCB Headers & Receptacles3-2393792-1
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 2 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 3
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 2 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 3
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Primary Product Color : Natural
Configuration Features Number of Positions : 2 Number of Rows : 1
Contact Features Contact Current Rating (Max) (AMP) : 3
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Alignment : With
Operation/Applicatio
n Circuit Application : Signal
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Primary Product Color : Natural
Configuration Features
Number of Positions : 2
Number of Rows : 1
Contact Features
Contact Current Rating (Max) (AMP) : 3
Housing Features
Centerline (Pitch) : 5 MM [.197 INCH ]
Mechanical Attachment
Connector Mounting Type : Board Mount
PCB Mount Alignment : With
Operation/Application
Circuit Application : Signal
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Wire-to-Board
PCB Connector Type : PCB Mount Header
Usage Conditions
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]