TE Connectivity Terminal Block, Header, 32Pos, Th; Gender Buchanan Te Connectivity 3-2385015-2

Description
TERMINAL BLOCK, HEADER, 32POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:32Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes
Description
TERMINAL BLOCK, HEADER, 32POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:32Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal Block, Header, 32Pos, Th; Gender Buchanan Te Connectivity - 47AK0163 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Header, 32Pos, Th; Gender Buchanan Te Connectivity
47AK0163
Terminal Block, Header, 32Pos, Th; Gender Buchanan Te Connectivity 47AK0163
TERMINAL BLOCK, HEADER, 32POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:32Position s; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, HEADER, 32POS, TH; Gender:Header; Pitch Spacing:3.5mm; No. of Positions:32Positions; Rated Current:8A; Rated Voltage:150V; Block Orientation:Through Hole Vertical; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 47AK0163
Product Name Terminal Block, Header, 32Pos, Th; Gender Buchanan Te Connectivity
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Forked Turret Terminal .054
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
8+6 Pos. Male Cable Housing, Screw-Lok - G125-32496M1-06-08-00 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
PCB Headers & Receptacles - 102084-7 - TE Connectivity
Specs
Product Type PCB Receptacles
Mounting Board Mount
Voltage Rating 333 volts
View Details