Body Features Cable Exit Angle (DEG) : 180 Connector & Keying Code : C Primary Product Color : Natural
Configuration Features Number of Columns : 3 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2
Contact Features Contact Layout : Matrix Contact Retention Within Housing : With Contact Type : Tab
Dimensions Panel Thickness (Recommended) : .8 - 2 MM [.031 - .078 INCH ] Row-to-Row Spacing : 7.25 MM [.285 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600
Housing Features Centerline (Pitch) : 5 MM [.197 INCH ] Housing Material : Nylon 66 GF
Identification Marking Circuit Identification Feature : With
Industry Standards Compatible With Agency/Standards Products : UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Panel Mount Panel Mount Feature : With Panel Mount Feature Type : Latches
Operation/Applicatio
n Circuit Application : Power
Packaging Features Packaging Method : Carton
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Cap Connector Product Type : Housing Connector Seal & Plug Type : Interface Seal Connector System : Wire-to-Wire Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 140 DEGC [-22 - 284 DEGF ]
Body Features
- Cable Exit Angle (DEG) : 180
- Connector & Keying Code : C
- Primary Product Color : Natural
Configuration Features
- Number of Columns : 3
- Number of Positions : 6
- Number of Power Positions : 6
- Number of Rows : 2
Contact Features
- Contact Layout : Matrix
- Contact Retention Within Housing : With
- Contact Type : Tab
Dimensions
- Panel Thickness (Recommended) : .8 - 2 MM [.031 - .078 INCH ]
- Row-to-Row Spacing : 7.25 MM [.285 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 600
- Operating Voltage (VDC) : 600
Housing Features
- Centerline (Pitch) : 5 MM [.197 INCH ]
- Housing Material : Nylon 66 GF
Identification Marking
- Circuit Identification Feature : With
Industry Standards
- Compatible With Agency/Standards Products : UL
- Compatible With Approved Standards Products : UL E28476
- Glow Wire Rating : Glow Wire
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Panel Mount Feature : With
- Panel Mount Feature Type : Latches
Operation/Application
- Circuit Application : Power
Packaging Features
- Packaging Method : Carton
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Cap
- Connector Product Type : Housing
- Connector Seal & Plug Type : Interface Seal
- Connector System : Wire-to-Wire
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 140 DEGC [-22 - 284 DEGF ]