TE Connectivity
Connector Contacts
3-2367819-2
Description
Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Pre-Tin Contact Type : Tab
Dimensions Wire Size (MMSQ) : .08 - .37 Wire Size (AWG) : 28 - 22
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Pre-Tin Contact Type : Tab
Dimensions Wire Size (MMSQ) : .08 - .37 Wire Size (AWG) : 28 - 22
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 8.6 Contact Mating Area Plating Material : Pre-Tin Contact Type : Tab
Dimensions Wire Size (MMSQ) : .08 - .37 Wire Size (AWG) : 28 - 22
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 8.6
- Contact Mating Area Plating Material : Pre-Tin
- Contact Type : Tab
Dimensions
- Wire Size (MMSQ) : .08 - .37
- Wire Size (AWG) : 28 - 22
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
3-2367819-2 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ring Terminal
Material
Brass, Pre-Tin
Features
RoHS
View Details
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details