TE Connectivity RF Cable Assemblies 2016677-4

Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 36 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .08 M  [.262 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 2 Plug Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : UMCC2 to UMCC4 Coax Cable Type : .81mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 36 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .08 M  [.262 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 2 Plug Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : UMCC2 to UMCC4 Coax Cable Type : .81mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Cable Assemblies - 2016677-4 - TE Connectivity
Berwyn, PA, United States
RF Cable Assemblies
2016677-4
RF Cable Assemblies 2016677-4
Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : .81 MM  [.031 INCH ] Wire Size (AWG) : 36 Electrical Characteristics Impedance (OHM) : 50 Operation/Applicatio n Operating Frequency Range (GHZ) : 9 Other Cable Assembly Length : .08 M  [.262 FT ] Product Type Features Cable Assembly (End A) : UMCC GEN 2 Plug Cable Assembly (End B) : UMCC GEN 4 Plug Cable Assembly Type : UMCC2 to UMCC4 Coax Cable Type : .81mm Coax Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Jacket Material : FEP

Dimensions


  • Outside Cable Diameter : .81 MM  [.031 INCH ]
  • Wire Size (AWG) : 36

Electrical Characteristics


  • Impedance (OHM) : 50

Operation/Application


  • Operating Frequency Range (GHZ) : 9

Other


  • Cable Assembly Length : .08 M  [.262 FT ]

Product Type Features


  • Cable Assembly (End A) : UMCC GEN 2 Plug
  • Cable Assembly (End B) : UMCC GEN 4 Plug
  • Cable Assembly Type : UMCC2 to UMCC4
  • Coax Cable Type : .81mm Coax

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Coaxial Cables (RF) - 17-2016677-4-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
17-2016677-4-ND
Coaxial Cables (RF) 17-2016677-4-ND
"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 8.661"" (220.00mm)"

"Cable Assembly Coaxial U.FL (UMCC) to U.FL (UMCC) 0.81mm OD Coaxial Cable 8.661"" (220.00mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 2016677-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
2016677-4
Cable Assemblies - Coaxial Cables (RF) 2016677-4
CBL ASSY U.FL PLUG-PLUG 3.150"

CBL ASSY U.FL PLUG-PLUG 3.150"

Supplier's Site
Rf Cable, R/a Umcc Plug, 7.9; Connector To Connector Te Connectivity - 51AH7240 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, R/a Umcc Plug, 7.9; Connector To Connector Te Connectivity
51AH7240
Rf Cable, R/a Umcc Plug, 7.9; Connector To Connector Te Connectivity 51AH7240
RF CABLE, R/A UMCC PLUG, 7.9"; Connector to Connector:90° UMCC Plug to 90° UMCC Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:80mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF CABLE, R/A UMCC PLUG, 7.9"; Connector to Connector:90° UMCC Plug to 90° UMCC Plug; Coaxial Cable Type:0.81mm; Impedance:50ohm; Cable Length - Imperial:7.9"; Cable Length - Metric:80mm; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2016677-4 17-2016677-4-ND 2016677-4 51AH7240
Product Name RF Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable, R/a Umcc Plug, 7.9; Connector To Connector Te Connectivity
Application RF RF RF
Product Type UMCC GEN 2 Plug
Cable Length 0.2625 ft (0.8000 dm) 0.2625 ft (0.8001 dm) 0.2625 ft (0.8000 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2411050-4 - TE Connectivity
Specs
Application RF
Product Type UMCC GEN 1 Plug
Cable Length 0.6562 ft (2 dm)
View Details
2 suppliers
Infotainment & Multimedia Cable Assemblies - 2-2360001-3 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers