TE Connectivity High Speed Backplane Cable Assemblies 3-2326682-6

Description
Configuration Features Number of Columns : 8 Number of Pairs : 32 Number of Rows : 4 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : STRADA Whisper Header Cable Assembly (End B) : STRADA Whisper Header Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet
Description
Configuration Features Number of Columns : 8 Number of Pairs : 32 Number of Rows : 4 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : STRADA Whisper Header Cable Assembly (End B) : STRADA Whisper Header Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 56
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Cable Assemblies - 3-2326682-6 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Cable Assemblies
3-2326682-6
High Speed Backplane Cable Assemblies 3-2326682-6
Configuration Features Number of Columns : 8 Number of Pairs : 32 Number of Rows : 4 Dimensions Wire Size (AWG) : 30 Electrical Characteristics Impedance (OHM) : 100 Operation/Applicatio n Halogen Free : Yes Other Cable Assembly Length (M) : .5 Product Type Features Cable Assembly (End A) : STRADA Whisper Header Cable Assembly (End B) : STRADA Whisper Header Cable Style : Madison TurboTwin Signal Characteristics Data Rate (GBS) : 56

Configuration Features


  • Number of Columns : 8
  • Number of Pairs : 32
  • Number of Rows : 4

Dimensions


  • Wire Size (AWG) : 30

Electrical Characteristics


  • Impedance (OHM) : 100

Operation/Application


  • Halogen Free : Yes

Other


  • Cable Assembly Length (M) : .5

Product Type Features


  • Cable Assembly (End A) : STRADA Whisper Header
  • Cable Assembly (End B) : STRADA Whisper Header
  • Cable Style : Madison TurboTwin

Signal Characteristics


  • Data Rate (GBS) : 56
Buy Now
Specialized Cable Assemblies - 17-3-2326682-6-ND - DigiKey
Thief River Falls, MN, United States
Specialized Cable Assemblies
17-3-2326682-6-ND
Specialized Cable Assemblies 17-3-2326682-6-ND
C/A, 4P8C,100 OHM PIR CBL STRADA

C/A, 4P8C,100 OHM PIR CBL STRADA

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Cable Assemblies Cable Assemblies
Product Number 3-2326682-6 17-3-2326682-6-ND
Product Name High Speed Backplane Cable Assemblies Specialized Cable Assemblies
Product Type STRADA Whisper Header
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 072911-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 016629-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers