TE Connectivity Rectangular Connector Contacts 3-2316114-4

Description
Socket Contact Gold 28-30 AWG Crimp Stamped
Request a Quote Datasheet
Description
Socket Contact Gold 28-30 AWG Crimp Stamped
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - 17-3-2316114-4-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
17-3-2316114-4-ND
Rectangular Connector Contacts 17-3-2316114-4-ND
Socket Contact Gold 28-30 AWG Crimp Stamped

Socket Contact Gold 28-30 AWG Crimp Stamped

Buy Now Datasheet
Contact, Socket, Crimp, 30-28Awg; Product Range Te Connectivity - 83AH7135 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Crimp, 30-28Awg; Product Range Te Connectivity
83AH7135
Contact, Socket, Crimp, 30-28Awg; Product Range Te Connectivity 83AH7135
CONTACT, SOCKET, CRIMP, 30-28AWG; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

CONTACT, SOCKET, CRIMP, 30-28AWG; Product Range:AMPMODU Series; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Max:28AWG; Contact Plating:Gold Plated Contacts; Wire Size AWG Min:30AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 17-3-2316114-4-ND 83AH7135
Product Name Rectangular Connector Contacts Contact, Socket, Crimp, 30-28Awg; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data