TE Connectivity Rectangular Connector Housings 3-2299782-2

Description
8 Rectangular Connectors - Housings Receptacle Green
Request a Quote Datasheet
Description
8 Rectangular Connectors - Housings Receptacle Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - A145037-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A145037-ND
Rectangular Connector Housings A145037-ND
8 Rectangular Connectors - Housings Receptacle Green

8 Rectangular Connectors - Housings Receptacle Green

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity - 26AH0716 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity
26AH0716
Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity 26AH0716
AUTOMOTIVE HOUSING, 6POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP HDSCS Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

AUTOMOTIVE HOUSING, 6POS, RCPT, PBT-GF; Product Range:HDSCS Series; Gender:Receptacle; No. of Positions:6Ways; For Use With:AMP HDSCS Series Automotive Socket Contacts; Connector Body Material:PBT (Polybutylene Terephthalate), Glass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A145037-ND 3-2299782-2 26AH0716
Product Name Rectangular Connector Housings Automotive Housing, 6Pos, Rcpt, Pbt-Gf; Product Range Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data