TE Connectivity Electronic Connector 0460-202-2031

Description
Solid Pin, Size 20, 20AWG, Gold Plated, Crimp Product overview: 0460-202-2031 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0460-202-2031 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Solid Pin, Size 20, 20AWG, Gold Plated, Crimp Product overview: 0460-202-2031 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0460-202-2031 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
332-0460-202-2031
Electronic Connector 332-0460-202-2031
Solid Pin, Size 20, 20AWG, Gold Plated, Crimp Product overview: 0460-202-2031 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0460-202-2031 can be used for catalog matching and distributor lookup.

Solid Pin, Size 20, 20AWG, Gold Plated, Crimp Product overview: 0460-202-2031 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-0460-202-2031 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Multi Purpose - 1734-1901-ND - DigiKey
Thief River Falls, MN, United States
Multi Purpose
1734-1901-ND
Multi Purpose 1734-1901-ND
Pin Contact Gold Crimp 20 AWG Power, Machined

Pin Contact Gold Crimp 20 AWG Power, Machined

Buy Now Datasheet
Contacts - Multi Purpose - 0460-202-2031 - 904561-0460-202-2031 - Win Source Electronics
Laguna Hills, CA, United States
Contacts - Multi Purpose - 0460-202-2031
904561-0460-202-2031
Contacts - Multi Purpose - 0460-202-2031 904561-0460-202-2031
Manufacturer: TE Connectivity Win Source Part Number: 904561-0460-202-2031 Features: Pin Contact Gold Crimp 20 AWG Power, Machined Package: Bulk Family Name: 0460-202 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 40000 MSL Level: Not Applicable Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Affected HTSUS: 8536.90.4000 Other Part Number: 2266-0460-202-2031, 0460-202-2031-ND, 1734-1901, -0460-202-2031-SI

Manufacturer: TE Connectivity
Win Source Part Number: 904561-0460-202-2031
Features: Pin Contact Gold Crimp 20 AWG Power, Machined
Package: Bulk
Family Name: 0460-202
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 40000
MSL Level: Not Applicable
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Affected
HTSUS: 8536.90.4000
Other Part Number: 2266-0460-202-2031, 0460-202-2031-ND, 1734-1901, -0460-202-2031-SI

Buy Now Datasheet
Automotive Contact, Pin, 20Awg, Crimp; Product Range Deutsch - Te Connectivity - 38AH5961 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Contact, Pin, 20Awg, Crimp; Product Range Deutsch - Te Connectivity
38AH5961
Automotive Contact, Pin, 20Awg, Crimp; Product Range Deutsch - Te Connectivity 38AH5961
AUTOMOTIVE CONTACT, PIN, 20AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP Size 20 Automotive Housing Connectors; Contact Plating:Gold RoHS Compliant: Yes

AUTOMOTIVE CONTACT, PIN, 20AWG, CRIMP; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:20AWG; Wire Size AWG Min:-; For Use With:AMP Size 20 Automotive Housing Connectors; Contact Plating:Gold RoHS Compliant: Yes

Supplier's Site
Pin #20 20 Awg Au Solid Rohs Compliant Deutsch - Te Connectivity - 83X9621 - Newark, An Avnet Company
Chicago, IL, United States
Pin #20 20 Awg Au Solid Rohs Compliant Deutsch - Te Connectivity
83X9621
Pin #20 20 Awg Au Solid Rohs Compliant Deutsch - Te Connectivity 83X9621
PIN #20 20 AWG Au SOLID RoHS Compliant: Yes

PIN #20 20 AWG Au SOLID RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-0460-202-2031 1734-1901-ND 904561-0460-202-2031 38AH5961 83X9621
Product Name Electronic Connector Multi Purpose Contacts - Multi Purpose - 0460-202-2031 Automotive Contact, Pin, 20Awg, Crimp; Product Range Deutsch - Te Connectivity Pin #20 20 Awg Au Solid Rohs Compliant Deutsch - Te Connectivity
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190809 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
ARINC 628 Connectors: Signal and Power Plastic Circular Connectors -  - Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Ve-NET™ - VNTBR22A2011SR - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Automotive Connector
Geometry Right Angle
Termination Through-hole
View Details
2 suppliers