TE Connectivity Board-to-Board Headers & Receptacles 3-2271962-2

Description
Configuration Features Number of Positions : 32 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) (MM) : 1.27 Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.005 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Request a Quote
Description
Configuration Features Number of Positions : 32 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) (MM) : 1.27 Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.005 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to Printed Circuit Board : Surface Mount
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Board-to-Board Headers & Receptacles - 3-2271962-2 - TE Connectivity
Berwyn, PA, United States
Board-to-Board Headers & Receptacles
3-2271962-2
Board-to-Board Headers & Receptacles 3-2271962-2
Configuration Features Number of Positions : 32 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Brass Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Nickel Housing Features Centerline (Pitch) (MM) : 1.27 Housing Color : Black Housing Material : High Temperature Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Assembly Process Feature : Pick and Place Cover Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .15 MM  [.005 INCH ] Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ] Termination Method to Printed Circuit Board : Surface Mount

Configuration Features


  • Number of Positions : 32
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Brass Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket
  • Contact Underplating Material : Nickel

Housing Features


  • Centerline (Pitch) (MM) : 1.27
  • Housing Color : Black
  • Housing Material : High Temperature Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Assembly Process Feature : Pick and Place Cover
  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .15 MM  [.005 INCH ]
  • Rectangular Termination Post & Tail Width : .41 MM  [.016 INCH ]
  • Termination Method to Printed Circuit Board : Surface Mount
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 3-2271962-2
Product Name Board-to-Board Headers & Receptacles
Connector Type Board to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28516-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Headers, Male Pins - A28671-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Voltage Rating 267 volts
View Details
3 suppliers