TE Connectivity Solar Connectors 3-2270025-3

Description
Configuration Features Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Product Availability Product Availability : Latin America, Asia, Europe, Middle East & Africa, China, North America, Australia, New Zealand & Pacific Islands Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet
Description
Configuration Features Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Product Availability Product Availability : Latin America, Asia, Europe, Middle East & Africa, China, North America, Australia, New Zealand & Pacific Islands Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 3-2270025-3 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
3-2270025-3
Solar Connectors 3-2270025-3
Configuration Features Keying Type : Positive Contact Features Contact Base Material : Copper Alloy Contact Plating Material : Tin Dimensions Wire Size (MMSQ) : 4 - 6 Wire Size (AWG) : 12 - 10 Housing Features Housing Color : Black Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS) Product Availability Product Availability : Latin America, Asia, Europe, Middle East & Africa, China, North America, Australia, New Zealand & Pacific Islands Product Type Features Solar Connector Style : Socket Solar Connector Type : Cable Coupler

Configuration Features


  • Keying Type : Positive

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : 4 - 6
  • Wire Size (AWG) : 12 - 10

Housing Features


  • Housing Color : Black
  • Housing Material : Polyphenylene Ether (PPE) + Polystyrene (PS)

Product Availability


  • Product Availability : Latin America, Asia, Europe, Middle East & Africa, China, North America, Australia, New Zealand & Pacific Islands

Product Type Features


  • Solar Connector Style : Socket
  • Solar Connector Type : Cable Coupler
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 3-2270025-3
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2491073-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
ANSI Street Lighting Receptacles - 1-2363929-2 - TE Connectivity
Specs
Applications Residential
Mounting Style Panel
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2472931-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details