TE Connectivity Tactile Switches 3-2213819-9

Description
Body Features Actuator Color : Brown Actuator Force : 260 G  [9.17 OZ ] Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Housing Features Process Sealed : No Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Brown Actuator Force : 260 G  [9.17 OZ ] Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Housing Features Process Sealed : No Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 3-2213819-9 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
3-2213819-9
Tactile Switches 3-2213819-9
Body Features Actuator Color : Brown Actuator Force : 260 G  [9.17 OZ ] Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Housing Features Process Sealed : No Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Actuator Color : Brown
  • Actuator Force : 260 G  [9.17 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : Off (On)

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Housing Features


  • Process Sealed : No

Product Type Features


  • Actuator Style : Rectangular Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Touch Switches and Tactile Switches
Product Number 3-2213819-9
Product Name Tactile Switches
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Switches - 3-1825910-5 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
7 suppliers
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Pushbutton Switches - 3-1825955-1 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
Tactile Switches - 2-1977223-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
3 suppliers