TE Connectivity Tactile Switches 3-2213818-6

Description
Body Features Actuator Color : Brown Actuator Force : 260 G  [9.17 OZ ] Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Housing Features Process Sealed : No Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Brown Actuator Force : 260 G  [9.17 OZ ] Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Housing Features Process Sealed : No Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 3-2213818-6 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
3-2213818-6
Tactile Switches 3-2213818-6
Body Features Actuator Color : Brown Actuator Force : 260 G  [9.17 OZ ] Actuator Orientation : Top Actuator Profile : Extended Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Actuators : Single Operating Function : Off (On) Contact Features Contact Base Material : Brass Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Housing Features Process Sealed : No Product Type Features Actuator Style : Rectangular Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Actuator Color : Brown
  • Actuator Force : 260 G  [9.17 OZ ]
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • Number of Actuators : Single
  • Operating Function : Off (On)

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Housing Features


  • Process Sealed : No

Product Type Features


  • Actuator Style : Rectangular Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Pushbutton Switches
3-2213818-6
Pushbutton Switches 3-2213818-6
6X6 ILL TACT THT 260GF LI YELLOW

6X6 ILL TACT THT 260GF LI YELLOW

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 3-2213818-6 3-2213818-6
Product Name Tactile Switches Pushbutton Switches
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton Switches - 1977120-6 - Powell Electronics, Inc.
Specs
Switch Type Tact Switch
View Details
2 suppliers
Tactile Switches - 3-1825910-1 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
8 suppliers
Tactile Switches - 2-2213818-5 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 2331378-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details