TE Connectivity Pushbutton Switches 1977120-6

Description
6MM TACT SWITCH, HIGH TEMP
Request a Quote
Description
6MM TACT SWITCH, HIGH TEMP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1977120-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
1977120-6
Pushbutton Switches 1977120-6
6MM TACT SWITCH, HIGH TEMP

6MM TACT SWITCH, HIGH TEMP

Buy Now
Switches - Tactile Switches - 1977120-6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Tactile Switches
1977120-6
Switches - Tactile Switches 1977120-6
FSM4JHX=6MM TACT SWITCH, HIGH TE

FSM4JHX=6MM TACT SWITCH, HIGH TE

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1977120-6 1977120-6
Product Name Pushbutton Switches Switches - Tactile Switches
Switch Type Tact Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

H program - HDT - Pushbuttons - HDT-BL-SW-975 -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL6LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Tactile Switches - 486-7045-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
B3W-9 Illuminated Tactile Switch - B3W-9002-R2R - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers