TE Connectivity Data Connectivity Housings 3-2208145-5

Description
Body Features Body Material : PBT GF30 Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .6 MM  [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Color : Curry Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : PBT GF30 Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .6 MM  [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Color : Curry Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Data Connectivity Housings - 3-2208145-5 - TE Connectivity
Berwyn, PA, United States
Data Connectivity Housings
3-2208145-5
Data Connectivity Housings 3-2208145-5
Body Features Body Material : PBT GF30 Cable Exit Angle (DEG) : 90 Cable Exit Type : Fixed Connector & Keying Code : K Ferrule : Without Configuration Features Number of Positions : 1 Number of Rows : 1 Contact Features Center Contact : Without Contact Mating Area Plating Material : Gold (Au) Contact Type : Socket Mating Pin Diameter : .6 MM  [.024 INCH ] RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 100 Housing Features Housing Color : Curry Industry Standards IP Rating : IPX9K Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Operating Frequency Range (GHZ) : 0 - 6 Shielded : No Other Connector Position Assurance Capable : No Dielectric Material : PBT Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Female Terminals Connector System : Cable-to-Board Mixed & Hybrid Connector : No Primary Locking Feature : Clean Body Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Body Material : PBT GF30
  • Cable Exit Angle (DEG) : 90
  • Cable Exit Type : Fixed
  • Connector & Keying Code : K
  • Ferrule : Without

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Contact Features


  • Center Contact : Without
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Socket
  • Mating Pin Diameter : .6 MM  [.024 INCH ]
  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Impedance (OHM) : 100

Housing Features


  • Housing Color : Curry

Industry Standards


  • IP Rating : IPX9K

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Operating Frequency Range (GHZ) : 0 - 6
  • Shielded : No

Other


  • Connector Position Assurance Capable : No
  • Dielectric Material : PBT

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Female Terminals
  • Connector System : Cable-to-Board
  • Mixed & Hybrid Connector : No
  • Primary Locking Feature : Clean Body
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Connector Housings - 1734-3-2208145-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1734-3-2208145-5-ND
Rectangular Connector Housings 1734-3-2208145-5-ND
HSD,SOC OUTER HSG ASSY,90DEG,COD

HSD,SOC OUTER HSG ASSY,90DEG,COD

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 3-2208145-5 1734-3-2208145-5-ND
Product Name Data Connectivity Housings Rectangular Connector Housings
Connector Type Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A114697-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 104482-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp
Voltage Rating 300 volts
View Details
3 suppliers
Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details