3-2176067-8 -- CRG0201 1% 59R AMP - TE CONNECTIVITY
TE Connectivity
Crg0201 1% 59R Amp - Te Connectivity
3-2176067-8
Description
CRG0201 1% 59R
Description
CRG0201 1% 59R
Suppliers
Crg0201 1% 59R Amp - Te Connectivity
36AC3387
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3387 |
|
Product Name
|
Crg0201 1% 59R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
3 suppliers