TE Connectivity Connector Contacts 3-192007-1

Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 750 Contact Size : 25.4mm Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote
Description
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 750 Contact Size : 25.4mm Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 3-192007-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
3-192007-1
Connector Contacts 3-192007-1
Contact Features Contact Base Material : Beryllium Copper Contact Current Rating (Max) (AMP) : 750 Contact Size : 25.4mm Contact Type : Pin Wire Contact Termination Area Plating Material : Silver Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Usage Conditions Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]

Contact Features


  • Contact Base Material : Beryllium Copper
  • Contact Current Rating (Max) (AMP) : 750
  • Contact Size : 25.4mm
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Silver

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Usage Conditions


  • Operating Temperature Range : -196 - 200 DEGC  [-321 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 3-192007-1
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details
Quick Disconnects - 1-1969529-1 - TE Connectivity
Specs
Material Unplated
Features RoHS; Insulated
North American 14 to 18 AWG
View Details
Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details