Body Features Enclosure Type : Dust Protected Product Weight : 35 G [1.2 OZ ]
Configuration Features Coil Special Features : Diode (Cathode 1) Contact Arrangement : 1 Form C SPDT-CO
Contact Features Contact Material : Silver Alloy
Dimensions Product Height : 25.5 MM [1 INCH ] Product Length : 28 MM [1.102 INCH ] Product Width : 28 MM [1.102 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : 1.6 Coil Resistance (OHM) : 360 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 40 Contact Limiting Breaking Current (AMP) : 20 Contact Limiting Continuous Current (AMP) : 60 Contact Limiting Making Current (AMP) : 120 Contact Limiting Short-Time Current (AMP) : 240 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features Relay & Contactor Type : Automotive Power Relay
Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC [221 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Enclosure Type : Dust Protected
- Product Weight : 35 G [1.2 OZ ]
Configuration Features
- Coil Special Features : Diode (Cathode 1)
- Contact Arrangement : 1 Form C SPDT-CO
Contact Features
- Contact Material : Silver Alloy
Dimensions
- Product Height : 25.5 MM [1 INCH ]
- Product Length : 28 MM [1.102 INCH ]
- Product Width : 28 MM [1.102 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : 1.6
- Coil Resistance (OHM) : 360
- Coil Voltage Rating (VDC) : 24
- Contact Current Rating (AMP) : 40
- Contact Limiting Breaking Current (AMP) : 20
- Contact Limiting Continuous Current (AMP) : 60
- Contact Limiting Making Current (AMP) : 120
- Contact Limiting Short-Time Current (AMP) : 240
- Contact Switching Load (Min) : 1000mA @ 5VDC
- Contact Voltage Rating (VDC) : 24
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 500
Mechanical Attachment
- Product Mount Type : Socket Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >1.5 - ≤3
- Contact Current Class (AMP) : >50 - ≤200
- Height Class (Mechanical) : >22 - ≤27 MM [>.866 - ≤1.063 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Automotive Power Relay
Termination Features
- Coil Termination & Connection Type : Quick Connect Terminals
- Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 105 DEGC [221 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]