3-1879664-2 -- H8 2K43 0.1% 15PPM AMP - TE CONNECTIVITY
TE Connectivity
H8 2K43 0.1% 15Ppm Amp - Te Connectivity
3-1879664-2
Description
H8 2K43 0.1% 15PPM
Description
H8 2K43 0.1% 15PPM
Suppliers
H8 2K43 0.1% 15Ppm Amp - Te Connectivity
36AC3333
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3333 |
|
Product Name
|
H8 2K43 0.1% 15Ppm Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Mounting
PCB Mount
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers
Mounting
Panel Mount, Snap-In
Voltage Rating
250 volts
Current Rating
10.0 amps
View Details