TE Connectivity Toggle Switches 3-1825142-7

Description
Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Toggle Length : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : Yes Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Sealed Device : Yes Toggle Style : Baton Short Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet
Description
Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Toggle Length : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : Yes Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Sealed Device : Yes Toggle Style : Baton Short Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 3-1825142-7 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
3-1825142-7
Toggle Switches 3-1825142-7
Body Features Actuator Finish : Nickel Bushing Style : Unthreaded Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : (On) Off (On) Contact Features Contact Base Material : Copper Switch Contact Plating Material : Gold Dimensions Toggle Length : 7.62 MM  [.3 INCH ] Electrical Characteristics Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1000 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 20 Operating Voltage (VDC) : 20 Housing Features Process Sealed : Yes Industry Standards UL Flammability Rating : UL 94V-0 Product Type Features Sealed Device : Yes Toggle Style : Baton Short Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder

Body Features


  • Actuator Finish : Nickel
  • Bushing Style : Unthreaded

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : (On) Off (On)

Contact Features


  • Contact Base Material : Copper
  • Switch Contact Plating Material : Gold

Dimensions


  • Toggle Length : 7.62 MM  [.3 INCH ]

Electrical Characteristics


  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1000
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 20
  • Operating Voltage (VDC) : 20

Housing Features


  • Process Sealed : Yes

Industry Standards


  • UL Flammability Rating : UL 94V-0

Product Type Features


  • Sealed Device : Yes
  • Toggle Style : Baton Short

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
Buy Now Datasheet
Shenzhen, China
Switches - Toggle Switches
3-1825142-7
Switches - Toggle Switches 3-1825142-7
SWITCH TOGGLE SPDT 0.4VA 20V

SWITCH TOGGLE SPDT 0.4VA 20V

Supplier's Site

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited
Product Category Toggle Switches Toggle Switches
Product Number 3-1825142-7 3-1825142-7
Product Name Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Switch Function Maintained Momentary
Maintained Contact Switch Function Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On) Three Position Momentary (Center OFF); Mom-Off-Mom
Standards / Compliances RoHS; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2585-08-1-1-15E905-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
Toggle Switches - 1-1825139-0 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On Off On
View Details
5 suppliers
Toggle Switches - 1-1437562-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
Toggle Switches - 1-1520237-1-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details
2 suppliers