TE Connectivity Toggle Switches 2267129-4

Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On (On) Contact Features Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Printed Circuit Board Other Comment : IP67 Rated Product Type Features Product Type : Switch Toggle Switch Type : Rocker Termination Features Termination Type : Right Angle
Request a Quote
Description
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On (On) Contact Features Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Printed Circuit Board Other Comment : IP67 Rated Product Type Features Product Type : Switch Toggle Switch Type : Rocker Termination Features Termination Type : Right Angle
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 2267129-4 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
2267129-4
Toggle Switches 2267129-4
Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Operating Function : On (On) Contact Features Switch Contact Plating Material : Gold Toggle Switch Contact Current Rating (AMP) : .4 Electrical Characteristics Toggle Switch Voltage Rating (VAC) : 20 Toggle Switch Voltage Rating (VDC) : 20 Housing Features Process Sealed : Yes Mechanical Attachment Toggle Switch Mounting Type : Printed Circuit Board Other Comment : IP67 Rated Product Type Features Product Type : Switch Toggle Switch Type : Rocker Termination Features Termination Type : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Operating Function : On (On)

Contact Features


  • Switch Contact Plating Material : Gold
  • Toggle Switch Contact Current Rating (AMP) : .4

Electrical Characteristics


  • Toggle Switch Voltage Rating (VAC) : 20
  • Toggle Switch Voltage Rating (VDC) : 20

Housing Features


  • Process Sealed : Yes

Mechanical Attachment


  • Toggle Switch Mounting Type : Printed Circuit Board

Other


  • Comment : IP67 Rated

Product Type Features


  • Product Type : Switch
  • Toggle Switch Type : Rocker

Termination Features


  • Termination Type : Right Angle
Buy Now

Technical Specifications

  TE Connectivity
Product Category Toggle Switches
Product Number 2267129-4
Product Name Toggle Switches
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On (On)
Terminal Type Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2493903-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switches - 450-07-1-2-17918-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 2585-08-1-2-13F932-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details