TE Connectivity Rectangular Wire & Cable Connectors & Housings 3-173977-3

Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Connector Height : 50.8 MM  [2 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 13 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Connector Height : 50.8 MM  [2 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 13 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 3-173977-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
3-173977-3
Rectangular Wire & Cable Connectors & Housings 3-173977-3
Body Features Primary Product Color : Blue Configuration Features Number of Positions : 13 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 2 Dimensions Connector Height : 50.8 MM  [2 INCH ] Electrical Characteristics Termination Resistance (MOHM) : 13 Housing Features Centerline (Pitch) : 2 MM  [.079 INCH ] Housing Material : Glass-Filled PBT Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Number of Positions : 13
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Dimensions


  • Connector Height : 50.8 MM  [2 INCH ]

Electrical Characteristics


  • Termination Resistance (MOHM) : 13

Housing Features


  • Centerline (Pitch) : 2 MM  [.079 INCH ]
  • Housing Material : Glass-Filled PBT

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Ct Conn Mt Rec Assy 13P Blue Amp - Te Connectivity - 18R0295 - Newark, An Avnet Company
Chicago, IL, United States
Ct Conn Mt Rec Assy 13P Blue Amp - Te Connectivity
18R0295
Ct Conn Mt Rec Assy 13P Blue Amp - Te Connectivity 18R0295
CT CONN MT REC ASSY 13P BLUE

CT CONN MT REC ASSY 13P BLUE

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3-173977-3 18R0295
Product Name Rectangular Wire & Cable Connectors & Housings Ct Conn Mt Rec Assy 13P Blue Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - A25979-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
4 suppliers
Headers, Male Pins - A26658-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
RF Connector Launchers - 1052634-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Board Connector
Mounting Panel Mount
View Details
4 suppliers