TE Connectivity USB Connectors 3-1734309-5

Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 2.52 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 245 DEGC  [500 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 2.52 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 245 DEGC  [500 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
USB Connectors - 3-1734309-5 - TE Connectivity
Berwyn, PA, United States
USB Connectors
3-1734309-5
USB Connectors 3-1734309-5
Body Features Connector Profile : Standard Shell Plating Material : Nickel Configuration Features Number of Ports : 3 Number of Positions : 12 Contact Features Contact Current Rating (Max) (AMP) : 2.52 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ] Dimensions PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Tail Length : 2.84 MM  [.112 INCH ] Housing Features Body Orientation : Right Angle Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Color : Black Housing Material : PA 6T Industry Standards Industry Standard : USB 2.0 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : With Locking Feature : Without PCB Mount Location : Top PCB Mount Retention Type : Hold-Down Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package, Box & Tray Packaging Quantity : 100 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Cable-to-Board LED : Without Product Type : Connector USB Connector Type : A USB Version : 2.0 Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Mating Cycles (Max) : 1500 Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Soldering Temperature (Max) : 245 DEGC  [500 DEGF ]

Body Features


  • Connector Profile : Standard
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Ports : 3
  • Number of Positions : 12

Contact Features


  • Contact Current Rating (Max) (AMP) : 2.52
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Thickness : .76 MICM  [29.92 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Tail Length : 2.84 MM  [.112 INCH ]

Housing Features


  • Body Orientation : Right Angle
  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Color : Black
  • Housing Material : PA 6T

Industry Standards


  • Industry Standard : USB 2.0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : With
  • Locking Feature : Without
  • PCB Mount Location : Top
  • PCB Mount Retention Type : Hold-Down

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package, Box & Tray
  • Packaging Quantity : 100

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Cable-to-Board
  • LED : Without
  • Product Type : Connector
  • USB Connector Type : A
  • USB Version : 2.0

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Mating Cycles (Max) : 1500
  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Soldering Temperature (Max) : 245 DEGC  [500 DEGF ]
Buy Now
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg - 3-1734309-5 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg
3-1734309-5
Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg 3-1734309-5
TRI-STK USB,30U ,BLK, A=2

TRI-STK USB,30U ,BLK, A=2

Buy Now
Tri-Stk Usb,30U ,blk, A=2.84M Te Connectivity - 46T5861 - Newark, An Avnet Company
Chicago, IL, United States
Tri-Stk Usb,30U ,blk, A=2.84M Te Connectivity
46T5861
Tri-Stk Usb,30U ,blk, A=2.84M Te Connectivity 46T5861
Tri-Stk USB,30u ,BLK, A=2.84M

Tri-Stk USB,30u ,BLK, A=2.84M

Supplier's Site
Tri-Stk Usb,30U ,blk, A=2.84M Amp - Te Connectivity - 76AC5840 - Newark, An Avnet Company
Chicago, IL, United States
Tri-Stk Usb,30U ,blk, A=2.84M Amp - Te Connectivity
76AC5840
Tri-Stk Usb,30U ,blk, A=2.84M Amp - Te Connectivity 76AC5840
Tri-Stk USB,30u ,BLK, A=2.84M

Tri-Stk USB,30u ,BLK, A=2.84M

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1734309-5 3-1734309-5 46T5861
Product Name USB Connectors Connectors I/O - Data (USB, IEEE1394, etc), MIL Type/IP Rated Pkg Tri-Stk Usb,30U ,blk, A=2.84M Te Connectivity
Connector Type USB; Wire to Board Connector USB
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26828-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
Circular Connector Contacts - 014-1015-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Headers, Male Pins - A28529-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers