TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 3-1734260-9

Description
CONN HEADER SMD 9POS 1.25MM
Description
CONN HEADER SMD 9POS 1.25MM

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
3-1734260-9
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 3-1734260-9
CONN HEADER SMD 9POS 1.25MM

CONN HEADER SMD 9POS 1.25MM

Supplier's Site
Wtb 1.25 Pth 30U
Chicago, IL, United States
Wtb 1.25 Pth 30U" Gld 9 Pos Te Connectivity
22R0934
Wtb 1.25 Pth 30U" Gld 9 Pos Te Connectivity 22R0934
WTB 1.25 PTH 30U" GLD 9 POS

WTB 1.25 PTH 30U" GLD 9 POS

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 3-1734260-9 22R0934
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Wtb 1.25 Pth 30U" Gld 9 Pos Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 0.5mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details