Dimensions Product Height : 7.5 MM [.295 INCH ] Product Length : 12.5 MM [.492 INCH ] Product Width : 12.5 MM [.492 INCH ]
Electrical Characteristics Current Rating (Max) (MAMP) : 2100 DC Resistance (OHM) : .15 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 20
Operation/Applicatio
n Shielded : Yes
Packaging Features Packaging Method : Taped & Reeled
Product Type Features Element Type : Wire Wound
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Dimensions
- Product Height : 7.5 MM [.295 INCH ]
- Product Length : 12.5 MM [.492 INCH ]
- Product Width : 12.5 MM [.492 INCH ]
Electrical Characteristics
- Current Rating (Max) (MAMP) : 2100
- DC Resistance (OHM) : .15
- Inductance (MICHEN) : 100
- Passive Component Tolerance (PCT) : 20
Operation/Application
Packaging Features
- Packaging Method : Taped & Reeled
Product Type Features
- Element Type : Wire Wound
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]