3-1676480-2 -- CRG0402 1% 20K AMP - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 20K Amp - Te Connectivity
3-1676480-2
Description
CRG0402 1% 20K
Description
CRG0402 1% 20K
Suppliers
Crg0402 1% 20K Amp - Te Connectivity
42AJ2456
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
42AJ2456 |
|
Product Name
|
Crg0402 1% 20K Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details
4 suppliers