3-1676480-1 -- CRG0402 1% 200R AMP - TE CONNECTIVITY
TE Connectivity
Crg0402 1% 200R Amp - Te Connectivity
3-1676480-1
Description
CRG0402 1% 200R
Description
CRG0402 1% 200R
Suppliers
Crg0402 1% 200R Amp - Te Connectivity
36AC3187
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3187 |
|
Product Name
|
Crg0402 1% 200R Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
RF and Microwave Connector
Gender
Female / Jack
View Details
Connector Type
Circular / Cylindrical Connectors
Coupling / Adapter
Coupling / Adapter
Voltage Rating
42 to 500 volts
View Details
Connector Type
Coaxial Connector
Voltage Rating
5000 volts
Current Rating
3.0 amps
View Details
Mounting
BusBarHardware
Current Rating
120.0 to 240.0 amps
Contact Size (AWG)
10 AWG
View Details
3 suppliers