TE Connectivity Chassis Mount Resistors 3-1630019-5

Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 42 MM  [1.654 INCH ] Product Length : 143 MM  [5.629 INCH ] Product Width : 73 MM  [2.874 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : Up to 1kω Resistance Value (OHM) : .261 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet
Description
Configuration Features Number of Resistors : 1 Dimensions Product Height : 42 MM  [1.654 INCH ] Product Length : 143 MM  [5.629 INCH ] Product Width : 73 MM  [2.874 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : Up to 1kω Resistance Value (OHM) : .261 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - 3-1630019-5 - TE Connectivity
Berwyn, PA, United States
Chassis Mount Resistors
3-1630019-5
Chassis Mount Resistors 3-1630019-5
Configuration Features Number of Resistors : 1 Dimensions Product Height : 42 MM  [1.654 INCH ] Product Length : 143 MM  [5.629 INCH ] Product Width : 73 MM  [2.874 INCH ] Electrical Characteristics Operating Voltage (VAC) : 1900 Passive Component Tolerance (PCT) : 5 Power Rating (WATT) : 200 Resistance Class : Up to 1kω Resistance Value (OHM) : .261 Mechanical Attachment Panel Mount Feature Type : Flange with Mounting Holes Packaging Features Packaging Method : Loose Piece - Tray Product Type Features Element Type : Wire Wound Resistor Type : Power Resistor Termination Features Chassis Mount Resistor Termination Type : M6 Threaded Stud Number of Terminations : 2 Usage Conditions Temperature Coefficient (PPMC) : ±50

Configuration Features


  • Number of Resistors : 1

Dimensions


  • Product Height : 42 MM  [1.654 INCH ]
  • Product Length : 143 MM  [5.629 INCH ]
  • Product Width : 73 MM  [2.874 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 1900
  • Passive Component Tolerance (PCT) : 5
  • Power Rating (WATT) : 200
  • Resistance Class : Up to 1kΩ
  • Resistance Value (OHM) : .261

Mechanical Attachment


  • Panel Mount Feature Type : Flange with Mounting Holes

Packaging Features


  • Packaging Method : Loose Piece - Tray

Product Type Features


  • Element Type : Wire Wound
  • Resistor Type : Power Resistor

Termination Features


  • Chassis Mount Resistor Termination Type : M6 Threaded Stud
  • Number of Terminations : 2

Usage Conditions


  • Temperature Coefficient (PPMC) : ±50
Buy Now Datasheet
Resistors - 3-1630019-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Resistors
3-1630019-5
Resistors 3-1630019-5
HSC200 R261 5%

HSC200 R261 5%

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Resistors Resistors
Product Number 3-1630019-5 3-1630019-5
Product Name Chassis Mount Resistors Resistors
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 0.2610 ohms
Tolerance 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1-1622825-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
TE Connectivity
Specs
Configuration Single Resistor
View Details
Surface Mount Resistors - 1-1614893-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 15800 ohms
View Details
2 suppliers