TE Connectivity Chokes 3-1624117-1

Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .3 Impedance (OHM) : 120 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote
Description
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .3 Impedance (OHM) : 120 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Chokes - 3-1624117-1 - TE Connectivity
Berwyn, PA, United States
Dimensions Passive Component Dimensions (MM) : 2 x 1.2 x .9 Electrical Characteristics Current Rating (Max) (MAMP) : 300 DC Resistance (OHM) : .3 Impedance (OHM) : 120 Passive Component Tolerance (PCT) : 25 Product Type Features Element Type : Ferrite Bead Package Size Code : 0805 Usage Conditions Operating Temperature Range (DEGC) : -55 - 125

Dimensions


  • Passive Component Dimensions (MM) : 2 x 1.2 x .9

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 300
  • DC Resistance (OHM) : .3
  • Impedance (OHM) : 120
  • Passive Component Tolerance (PCT) : 25

Product Type Features


  • Element Type : Ferrite Bead
  • Package Size Code : 0805

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 125
Buy Now

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 3-1624117-1
Product Name Chokes
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
Inductance Tolerance 25 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 2.7 microH
View Details
2 suppliers
Power Inductors - 1-1676958-2 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Molded SMD Inductors - 1-1624094-8 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
3 suppliers