3-1623732-4 -- BCHE 7 W 3K3 5% AMP - TE CONNECTIVITY
TE Connectivity
Bche 7 W 3K3 5% Amp - Te Connectivity
3-1623732-4
Description
BCHE 7 W 3K3 5%
Description
BCHE 7 W 3K3 5%
Suppliers
Bche 7 W 3K3 5% Amp - Te Connectivity
36AC3104
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
36AC3104 |
|
Product Name
|
Bche 7 W 3K3 5% Amp - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
View Details
Current Rating
50.0 to 120.0 amps
Contact Size (AWG)
16 AWG
View Details
2 suppliers
Mounting
Panel Mount, Flange
Voltage Rating
250 volts
Current Rating
8.0 amps
View Details