TE Connectivity 3-Phase Filters 3-1609967-4

Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet
Description
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3-Phase Filters - 3-1609967-4 - TE Connectivity
Berwyn, PA, United States
3-Phase Filters
3-1609967-4
3-Phase Filters 3-1609967-4
Configuration Features Wiring Configuration : DELTA (3 wire + ground) Electrical Characteristics Current Rating (AMP) : 75 Leakage Current (Max) (230VAC, 50Hz) : 10 Operating Voltage (VAC) : 440 Mechanical Attachment Product Mount Type : Chassis Mount Product Type Features Filtering Requirements : Filtered Input Termination Type : Terminal Block Output Termination Type : Terminal Block Usage Conditions Operating Temperature Range (DEGC) : -25 - 85

Configuration Features


  • Wiring Configuration : DELTA (3 wire + ground)

Electrical Characteristics


  • Current Rating (AMP) : 75
  • Leakage Current (Max) (230VAC, 50Hz) : 10
  • Operating Voltage (VAC) : 440

Mechanical Attachment


  • Product Mount Type : Chassis Mount

Product Type Features


  • Filtering Requirements : Filtered
  • Input Termination Type : Terminal Block
  • Output Termination Type : Terminal Block

Usage Conditions


  • Operating Temperature Range (DEGC) : -25 - 85
Buy Now Datasheet
Power Line Filter, 3 Phase, 75A, 440Vac Rohs Compliant Corcom Te Connectivity - 12AJ7605 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 3 Phase, 75A, 440Vac Rohs Compliant Corcom Te Connectivity
12AJ7605
Power Line Filter, 3 Phase, 75A, 440Vac Rohs Compliant Corcom Te Connectivity 12AJ7605
POWER LINE FILTER, 3 PHASE, 75A, 440VAC ROHS COMPLIANT: YES

POWER LINE FILTER, 3 PHASE, 75A, 440VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 3-1609967-4 12AJ7605
Product Name 3-Phase Filters Power Line Filter, 3 Phase, 75A, 440Vac Rohs Compliant Corcom Te Connectivity
Filter Type Three Phase Three Phase
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - CCM1674-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
2 suppliers
Power Line Filter Modules - CCM1334-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Chassis Mount
Product Standards CSA Mark (US, NRTL/C); VDE Component Mark; CSA, UR, VDE
View Details
3 suppliers
3-Phase Filters - 1-1609998-3 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 40 amps
View Details