TE Connectivity Single Phase Filters 3-1609090-8

Description
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Threaded Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : RAST 5 Interface Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote
Description
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Threaded Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : RAST 5 Interface Usage Conditions Operating Temperature Range (DEGC) : -10 - 40
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Single Phase Filters - 3-1609090-8 - TE Connectivity
Berwyn, PA, United States
Single Phase Filters
3-1609090-8
Single Phase Filters 3-1609090-8
Electrical Characteristics Current Rating (AMP) : 16 Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76 Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27 Operating Voltage (VAC) : 250 Mechanical Attachment Panel Mount Feature Type : Threaded Product Type Features Filtering Requirements : Filtered Ground Choke Option : No Input Termination Type : .250" FASTON Output Termination Type : RAST 5 Interface Usage Conditions Operating Temperature Range (DEGC) : -10 - 40

Electrical Characteristics


  • Current Rating (AMP) : 16
  • Leakage Current (Max) (120VAC, 60Hz) (MAMP) : .76
  • Leakage Current (Max) (250VAC, 50Hz) (MAMP) : 1.27
  • Operating Voltage (VAC) : 250

Mechanical Attachment


  • Panel Mount Feature Type : Threaded

Product Type Features


  • Filtering Requirements : Filtered
  • Ground Choke Option : No
  • Input Termination Type : .250" FASTON
  • Output Termination Type : RAST 5 Interface

Usage Conditions


  • Operating Temperature Range (DEGC) : -10 - 40
Buy Now

Technical Specifications

  TE Connectivity
Product Category EMI Filters and RFI Filters
Product Number 3-1609090-8
Product Name Single Phase Filters
Filter Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

3-Phase Filters - 1-2405081-4 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 125 amps
View Details
3 suppliers
3-Phase Filters - 1-2405082-6 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 180 amps
View Details
2 suppliers
3-Phase Filters - 1-1609968-5 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 25 amps
View Details