TE Connectivity Magnet Wire Terminals 3-1601021-2

Description
Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 15.7 MM  [.618 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 15.7 MM  [.618 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 3-1601021-2 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
3-1601021-2
Magnet Wire Terminals 3-1601021-2
Contact Features Contact Underplating Material : Copper Magnet Wire Terminal Type : Tab Mating Tab Thickness : .51 MM  [.02 INCH ] Mating Tab Width : 4.75 MM  [.02 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 34 - 18 Magnet Wire Size (MM) : .16 - 1.02 Product Length : 15.7 MM  [.618 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 3.18 MM  [.125 INCH ] Mechanical Attachment Mating Retention Type : Barbs Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Contact Underplating Material : Copper
  • Magnet Wire Terminal Type : Tab
  • Mating Tab Thickness : .51 MM  [.02 INCH ]
  • Mating Tab Width : 4.75 MM  [.02 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 34 - 18
  • Magnet Wire Size (MM) : .16 - 1.02
  • Product Length : 15.7 MM  [.618 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 3.18 MM  [.125 INCH ]

Mechanical Attachment


  • Mating Retention Type : Barbs

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141035CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141035CT-ND
Terminals - Magnetic Wire Connectors A141035CT-ND
CONN MAG TERM 18-34AWG QC 0.187

CONN MAG TERM 18-34AWG QC 0.187

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141035DKR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141035DKR-ND
Terminals - Magnetic Wire Connectors A141035DKR-ND
CONN MAG TERM 18-34AWG QC 0.187

CONN MAG TERM 18-34AWG QC 0.187

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A141035TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A141035TR-ND
Terminals - Magnetic Wire Connectors A141035TR-ND
CONN MAG TERM 18-34AWG QC 0.187

CONN MAG TERM 18-34AWG QC 0.187

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
3-1601021-2
Terminals 3-1601021-2
Terminals TAB 2 8X0 8

Terminals TAB 2 8X0 8

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 3-1601021-2 A141035CT-ND A141035TR-ND 3-1601021-2
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 020433-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1659246-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 20 AWG
View Details
Connector Contacts - 1-1600961-8 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 1-173237-1 - TE Connectivity
Specs
Features RoHS
View Details