TE Connectivity Dip Socket, 32 Position, Through Hole; Product Range Amp - Te Connectivity 3-1571552-0.

Description
DIP SOCKET, 32 POSITION, THROUGH HOLE; PRODUCT RANGE:800 SERIES; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:32CONTACTS; PITCH SPACING:2.54MM; ROW PITCH:15.24MM; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES
Description
DIP SOCKET, 32 POSITION, THROUGH HOLE; PRODUCT RANGE:800 SERIES; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:32CONTACTS; PITCH SPACING:2.54MM; ROW PITCH:15.24MM; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 32 Position, Through Hole; Product Range Amp - Te Connectivity - 30AC4156 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 32 Position, Through Hole; Product Range Amp - Te Connectivity
30AC4156
Dip Socket, 32 Position, Through Hole; Product Range Amp - Te Connectivity 30AC4156
DIP SOCKET, 32 POSITION, THROUGH HOLE; PRODUCT RANGE:800 SERIES; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:32CONTACTS; PITCH SPACING:2.54MM; ROW PITCH:15.24MM; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

DIP SOCKET, 32 POSITION, THROUGH HOLE; PRODUCT RANGE:800 SERIES; CONNECTOR TYPE:DIP SOCKET; NO. OF CONTACTS:32CONTACTS; PITCH SPACING:2.54MM; ROW PITCH:15.24MM; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:BERYLLIUM COPPER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC4156
Product Name Dip Socket, 32 Position, Through Hole; Product Range Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-G800-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Female wirable connectors - ZJ4012 - ifm efector inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
Geometry Straight
View Details
2 suppliers