Body Features Barrier Strip Style : Tri-Barrier Color : Black
Configuration Features Number of Levels : 1 Number of Positions : 30 Number of Rows : 1
Contact Features Blade Size : 1.2 x .787 MM [.047 x .031 INCH ] Contact Current Rating (Max) (AMP) : 10 Terminal Material : Copper Alloy Terminal Plating Material : Tin
Dimensions Length : 191.77 MM [7.55 INCH ] Wire Size (MMSQ) : .05 - 1.4 Wire Size (AWG) : 30 - 16
Electrical Characteristics Current Rating (Max) (AMP) : 10 Voltage Rating (V) : 300
Housing Features Centerline (Pitch) : 6.35 MM [.25 INCH ] Housing Material : Polyamide
Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Mounting Ears : Without Mounting Insert : Without Mounting Options : None Screw Head Type : Wire Clamp Combo Head Screw Material : Steel Screw Plating Material : Zinc Screw Size : M3 Top Termination Type : Wire Clamp Combo Head
Operation/Applicatio
n Circuit Application : Power
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Product Type : Barrier Strip
Termination Features Bottom Termination Type : Printed Circuit Pin
Usage Conditions Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Body Features
- Barrier Strip Style : Tri-Barrier
- Color : Black
Configuration Features
- Number of Levels : 1
- Number of Positions : 30
- Number of Rows : 1
Contact Features
- Blade Size : 1.2 x .787 MM [.047 x .031 INCH ]
- Contact Current Rating (Max) (AMP) : 10
- Terminal Material : Copper Alloy
- Terminal Plating Material : Tin
Dimensions
- Length : 191.77 MM [7.55 INCH ]
- Wire Size (MMSQ) : .05 - 1.4
- Wire Size (AWG) : 30 - 16
Electrical Characteristics
- Current Rating (Max) (AMP) : 10
- Voltage Rating (V) : 300
Housing Features
- Centerline (Pitch) : 6.35 MM [.25 INCH ]
- Housing Material : Polyamide
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mounting Angle : Vertical
- Mounting Ears : Without
- Mounting Insert : Without
- Mounting Options : None
- Screw Head Type : Wire Clamp Combo Head
- Screw Material : Steel
- Screw Plating Material : Zinc
- Screw Size : M3
- Top Termination Type : Wire Clamp Combo Head
Operation/Application
- Circuit Application : Power
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Product Type : Barrier Strip
Termination Features
- Bottom Termination Type : Printed Circuit Pin
Usage Conditions
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]