Manufacturer: TE Connectivity
Category: Automotive Connectors
Number of Positions: 94 Position
Pitch: 2.5 mm
Gender: Socket (Female)
Color: Black
Application: Wire to Board/Device
Height: 43 mm
Length: 85.3 mm
Row Spacing: 2.54 mm
CONNECTOR HSG 94 POS. Product overview: 3-1534904-5 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Unclassified. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 48-3-1534904-5 can be used for catalog matching and distributor lookup.
CONNECTOR HSG 94 POS.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 48-3-1534904-5 | 17-3-1534904-5-ND | 3-1534904-5 | |
| Product Name | Automotive Connectors | Electronic Connector | Rectangular Connector Housings | Connectors |
| Connector Type | Automotive Connector | Rectangular Connectors, Heavy Duty |