TE Connectivity Flat Flex Ribbon Jumpers, Cables 3-1474640-6

Description
"8 Position Flexstrip Cable 0.100"" (2.54mm) 1.750"" (44.45mm)"
Request a Quote Datasheet
Description
"8 Position Flexstrip Cable 0.100"" (2.54mm) 1.750"" (44.45mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 3-1474640-6-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
3-1474640-6-ND
Flat Flex Ribbon Jumpers, Cables 3-1474640-6-ND
"8 Position Flexstrip Cable 0.100"" (2.54mm) 1.750"" (44.45mm)"

"8 Position Flexstrip Cable 0.100"" (2.54mm) 1.750"" (44.45mm)"

Buy Now Datasheet
Flat Cables - 3-1474640-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
3-1474640-6
Flat Cables 3-1474640-6
Flexstrip - Flexpac Products

Flexstrip - Flexpac Products

Buy Now
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 3-1474640-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
3-1474640-6
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 3-1474640-6
CABLE FLXSTRP 8POS 2.54MM 1.75"

CABLE FLXSTRP 8POS 2.54MM 1.75"

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 3-1474640-6-ND 3-1474640-6 3-1474640-6
Product Name Flat Flex Ribbon Jumpers, Cables Flat Cables Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Flexible Interconnect, 0.086
Specs
Cable Type Coaxial
Cable Length 1 ft (3.05 dm)
Rated Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details