TE Connectivity Connector Hardware 3-1469388-7

Description
Body Features Connector & Keying Code : A2 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Midplane Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A2 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Midplane Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 3-1469388-7 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
3-1469388-7
Connector Hardware 3-1469388-7
Body Features Connector & Keying Code : A2 Primary Product Material : Zinc Alloy Primary Product Plating Material : Nickel Product Orientation : Vertical Configuration Features Accessory Placement Location : Midplane Packaging Features Packaging Method : Box Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Guide Pin Module Hardware Accessory Function : Guide Hardware

Body Features


  • Connector & Keying Code : A2
  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Nickel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Midplane

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 20

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Module
  • Hardware Accessory Function : Guide Hardware
Buy Now
Backplane Connectors - 3-1469388-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
3-1469388-7
Backplane Connectors 3-1469388-7
ATCA GUIDE MODULE VERT LONG PIN

ATCA GUIDE MODULE VERT LONG PIN

Buy Now
Backplane Connector Accessories - A113428-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A113428-ND
Backplane Connector Accessories A113428-ND
Connector Guide Module For AdvancedTCA Series Type A2

Connector Guide Module For AdvancedTCA Series Type A2

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3-1469388-7 3-1469388-7 A113428-ND
Product Name Connector Hardware Backplane Connectors Backplane Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products