TE Connectivity Automotive Terminals 3-1447221-5

Description
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .3 - .35 Wire Size (AWG) : 22 Wire Size Search (AWG) : 22 Wire Size Search (MMSQ) : .3, .35 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Primary Locking Feature : Clean Body Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .3 - .35 Wire Size (AWG) : 22 Wire Size Search (AWG) : 22 Wire Size Search (MMSQ) : .3, .35 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Primary Locking Feature : Clean Body Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 3-1447221-5 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
3-1447221-5
Automotive Terminals 3-1447221-5
Body Features Terminal Seal Type : Family Seal Contact Features Contact Fabrication : Stamped & Formed Contact Size : 1mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Pin Diameter : 1 MM  [.039 INCH ] Terminal Type : Receptacle Dimensions Wire Size (MMSQ) : .3 - .35 Wire Size (AWG) : 22 Wire Size Search (AWG) : 22 Wire Size Search (MMSQ) : .3, .35 Other Terminal Transmits : 0 - 24 A (Low Power) Packaging Features Packaging Method : Reel Packaging Quantity : 7000 Product Type Features Primary Locking Feature : Clean Body Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Terminal Seal Type : Family Seal

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 1mm
  • Crimp Type : F-Crimp
  • Interface Plating : Gold (Au)
  • Mating Pin Diameter : 1 MM  [.039 INCH ]
  • Terminal Type : Receptacle

Dimensions


  • Wire Size (MMSQ) : .3 - .35
  • Wire Size (AWG) : 22
  • Wire Size Search (AWG) : 22
  • Wire Size Search (MMSQ) : .3, .35

Other


  • Terminal Transmits : 0 - 24 A (Low Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 7000

Product Type Features


  • Primary Locking Feature : Clean Body
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 3-1447221-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
3-1447221-5
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 3-1447221-5
Win Source Part Number: 1363180-3-1447221-5 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Superseal Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1447221 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22 AWG Contact Finish: Gold Contact Finish Thickness: 16.0µin (0.41µm)

Win Source Part Number: 1363180-3-1447221-5
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 31 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Superseal
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1447221
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22 AWG
Contact Finish: Gold
Contact Finish Thickness: 16.0µin (0.41µm)

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics
Product Category Electrodes and Electrode Materials Electrical Contacts
Product Number 3-1447221-5 3-1447221-5
Product Name Automotive Terminals Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.0940 inch (2.39 mm)
View Details
Automotive Terminals - 1-1452691-2 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 1060-20-0144 - TE Connectivity
Specs
Type Contact
Plating / Coating Gold; Gold (Au)
Applications Motor or Generator
View Details
3 suppliers
Automotive Terminals - 1241376-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details